Capital Lighting, Inc. 43087NI Mid. Chandeliers-Glass Up 365476

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 22.75 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Eight Light Chandelier UPC: 783927372381 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 22.75 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Eight Light Chandelier UPC: 783927372381 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
43087NI Mid. Chandeliers-Glass Up - 365476 - Capital Lighting, Inc.
Columbus, OH, USA
43087NI Mid. Chandeliers-Glass Up
365476
43087NI Mid. Chandeliers-Glass Up 365476
PRODUCT DETAILS / SPECS Width/Dia: 31.75 Height: 22.75 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Brushed Nickel Weight: 13 Product Name: Eight Light Chandelier UPC: 783927372381 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 31.75
Height: 22.75
Bulb
Type: A-19
Qty: 8
Wattage: 100
Finish: Brushed Nickel
Weight: 13
Product Name: Eight Light Chandelier
UPC: 783927372381
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365476
Product Name 43087NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details