Capital Lighting, Inc. 43123CH Mid. Chandeliers-Candle 365475

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 43.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Weight: 30.98 Product Name: Nine Light Chandelier UPC: 783927372473 Category: Chandeliers Shipped Via: TRK Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 43.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Weight: 30.98 Product Name: Nine Light Chandelier UPC: 783927372473 Category: Chandeliers Shipped Via: TRK Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43123CH Mid. Chandeliers-Candle - 365475 - Capital Lighting, Inc.
Columbus, OH, USA
43123CH Mid. Chandeliers-Candle
365475
43123CH Mid. Chandeliers-Candle 365475
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 43.25 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Chrome Weight: 30.98 Product Name: Nine Light Chandelier UPC: 783927372473 Category: Chandeliers Shipped Via: TRK Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 43.25
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Chrome
Weight: 30.98
Product Name: Nine Light Chandelier
UPC: 783927372473
Category: Chandeliers
Shipped Via: TRK
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365475
Product Name 43123CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details