Capital Lighting, Inc. 43085NI Mid. Chandeliers-Glass Up 365474

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Chandelier UPC: 783927372374 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Chandelier UPC: 783927372374 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

Suppliers

Company
Product
Description
Supplier Links
43085NI Mid. Chandeliers-Glass Up - 365474 - Capital Lighting, Inc.
Columbus, OH, USA
43085NI Mid. Chandeliers-Glass Up
365474
43085NI Mid. Chandeliers-Glass Up 365474
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 14.50 Bulb Type: A-19 Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 9 Product Name: Four Light Chandelier UPC: 783927372374 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 36``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 14.50
Bulb
Type: A-19
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 9
Product Name: Four Light Chandelier
UPC: 783927372374
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 36``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365474
Product Name 43085NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details