Capital Lighting, Inc. 43122CH Mid. Chandeliers-Candle 365472

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 27.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 19 Product Name: Eight Light Chandelier UPC: 783927374576 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 27.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 19 Product Name: Eight Light Chandelier UPC: 783927374576 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43122CH Mid. Chandeliers-Candle - 365472 - Capital Lighting, Inc.
Columbus, OH, USA
43122CH Mid. Chandeliers-Candle
365472
43122CH Mid. Chandeliers-Candle 365472
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 27.25 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Chrome Weight: 19 Product Name: Eight Light Chandelier UPC: 783927374576 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 27.25
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Chrome
Weight: 19
Product Name: Eight Light Chandelier
UPC: 783927374576
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365472
Product Name 43122CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details