Capital Lighting, Inc. 43121CH Mid. Chandeliers-Candle 365470

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 13.1 Product Name: Six Light Chandelier UPC: 783927372848 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 13.1 Product Name: Six Light Chandelier UPC: 783927372848 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43121CH Mid. Chandeliers-Candle - 365470 - Capital Lighting, Inc.
Columbus, OH, USA
43121CH Mid. Chandeliers-Candle
365470
43121CH Mid. Chandeliers-Candle 365470
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Chrome Weight: 13.1 Product Name: Six Light Chandelier UPC: 783927372848 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Chrome
Weight: 13.1
Product Name: Six Light Chandelier
UPC: 783927372848
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365470
Product Name 43121CH Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details