Capital Lighting, Inc. 43165OZ Foyer/Hall Lanterns-Open Frame 365469

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 10.3 Product Name: Four Light Foyer Chain Hung UPC: 783927381741 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 10.3 Product Name: Four Light Foyer Chain Hung UPC: 783927381741 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43165OZ Foyer/Hall Lanterns-Open Frame - 365469 - Capital Lighting, Inc.
Columbus, OH, USA
43165OZ Foyer/Hall Lanterns-Open Frame
365469
43165OZ Foyer/Hall Lanterns-Open Frame 365469
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Olde Bronze Weight: 10.3 Product Name: Four Light Foyer Chain Hung UPC: 783927381741 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Olde Bronze
Weight: 10.3
Product Name: Four Light Foyer Chain Hung
UPC: 783927381741
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365469
Product Name 43165OZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details