Capital Lighting, Inc. 43170OZ Sconces-Single Glass 365465

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.7 Product Name: One Light Bath Fixture UPC: 783927381710 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.7 Product Name: One Light Bath Fixture UPC: 783927381710 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
43170OZ Sconces-Single Glass - 365465 - Capital Lighting, Inc.
Columbus, OH, USA
43170OZ Sconces-Single Glass
365465
43170OZ Sconces-Single Glass 365465
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.00 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Olde Bronze Weight: 2.7 Product Name: One Light Bath Fixture UPC: 783927381710 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.00
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Olde Bronze
Weight: 2.7
Product Name: One Light Bath Fixture
UPC: 783927381710
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365465
Product Name 43170OZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details