Capital Lighting, Inc. 43169OZ Semi-Flush Mts.-Bowl Style 365462

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 14.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6.66 Product Name: Two Light Semi Flush UPC: 783927381734 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 14.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6.66 Product Name: Two Light Semi Flush UPC: 783927381734 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
43169OZ Semi-Flush Mts.-Bowl Style - 365462 - Capital Lighting, Inc.
Columbus, OH, USA
43169OZ Semi-Flush Mts.-Bowl Style
365462
43169OZ Semi-Flush Mts.-Bowl Style 365462
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 14.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 6.66 Product Name: Two Light Semi Flush UPC: 783927381734 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 14.25
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 6.66
Product Name: Two Light Semi Flush
UPC: 783927381734
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365462
Product Name 43169OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details