Capital Lighting, Inc. 49024AVI Exterior -Wall Mount 365457

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Anvil Iron Weight: 2.65 Product Name: One Light Outdoor Fixture UPC: 783927372831 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Anvil Iron Weight: 2.65 Product Name: One Light Outdoor Fixture UPC: 783927372831 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
49024AVI Exterior -Wall Mount - 365457 - Capital Lighting, Inc.
Columbus, OH, USA
49024AVI Exterior -Wall Mount
365457
49024AVI Exterior -Wall Mount 365457
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 16.25 Bulb Type: A-19 Qty: 1 Wattage: 75 Finish: Anvil Iron Weight: 2.65 Product Name: One Light Outdoor Fixture UPC: 783927372831 Category: Outdoor Wall Lanterns Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 16.25
Bulb
Type: A-19
Qty: 1
Wattage: 75
Finish: Anvil Iron
Weight: 2.65
Product Name: One Light Outdoor Fixture
UPC: 783927372831
Category: Outdoor Wall Lanterns
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365457
Product Name 49024AVI Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details