Capital Lighting, Inc. 49153AGZWVM Exterior -Ceiling Mount 365453

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4.8 Product Name: Two Light Outdoor Fixture UPC: 783927370202 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4.8 Product Name: Two Light Outdoor Fixture UPC: 783927370202 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
49153AGZWVM Exterior -Ceiling Mount - 365453 - Capital Lighting, Inc.
Columbus, OH, USA
49153AGZWVM Exterior -Ceiling Mount
365453
49153AGZWVM Exterior -Ceiling Mount 365453
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 5.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Bronze Weight: 4.8 Product Name: Two Light Outdoor Fixture UPC: 783927370202 Category: Outdoor Ceiling Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 5.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Bronze
Weight: 4.8
Product Name: Two Light Outdoor Fixture
UPC: 783927370202
Category: Outdoor Ceiling
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365453
Product Name 49153AGZWVM Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details