Capital Lighting, Inc. 43125CH Sconces-Double Candle 365449

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927372800 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927372800 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
43125CH Sconces-Double Candle - 365449 - Capital Lighting, Inc.
Columbus, OH, USA
43125CH Sconces-Double Candle
365449
43125CH Sconces-Double Candle 365449
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 15.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Chrome Weight: 3 Product Name: Two Light Wall Fixture UPC: 783927372800 Category: Wall Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 15.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Chrome
Weight: 3
Product Name: Two Light Wall Fixture
UPC: 783927372800
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365449
Product Name 43125CH Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details