Capital Lighting, Inc. 43155OZ Mid. Chandeliers-Glass Up 365447

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 11.74 Product Name: Three Light Chandelier UPC: 783927381857 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 11.74 Product Name: Three Light Chandelier UPC: 783927381857 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43155OZ Mid. Chandeliers-Glass Up - 365447 - Capital Lighting, Inc.
Columbus, OH, USA
43155OZ Mid. Chandeliers-Glass Up
365447
43155OZ Mid. Chandeliers-Glass Up 365447
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 29.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 11.74 Product Name: Three Light Chandelier UPC: 783927381857 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 29.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 11.74
Product Name: Three Light Chandelier
UPC: 783927381857
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365447
Product Name 43155OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details