Capital Lighting, Inc. 43164OZ Pendants-Bowl Style 365445

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 32.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.92 Product Name: Three Light Inverted Pendant UPC: 783927381819 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 32.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.92 Product Name: Three Light Inverted Pendant UPC: 783927381819 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43164OZ Pendants-Bowl Style - 365445 - Capital Lighting, Inc.
Columbus, OH, USA
43164OZ Pendants-Bowl Style
365445
43164OZ Pendants-Bowl Style 365445
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 32.75 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 14.92 Product Name: Three Light Inverted Pendant UPC: 783927381819 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 32.75
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 14.92
Product Name: Three Light Inverted Pendant
UPC: 783927381819
Category: Inverted Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365445
Product Name 43164OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details