Capital Lighting, Inc. 43163OZ Pendants-Bowl Style 365442

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 9.14 Product Name: Two Light Inverted Pendant UPC: 783927381802 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 9.14 Product Name: Two Light Inverted Pendant UPC: 783927381802 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43163OZ Pendants-Bowl Style - 365442 - Capital Lighting, Inc.
Columbus, OH, USA
43163OZ Pendants-Bowl Style
365442
43163OZ Pendants-Bowl Style 365442
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 25.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 9.14 Product Name: Two Light Inverted Pendant UPC: 783927381802 Category: Inverted Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 25.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 9.14
Product Name: Two Light Inverted Pendant
UPC: 783927381802
Category: Inverted Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365442
Product Name 43163OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details