Capital Lighting, Inc. 43160OZ Island/Pool Table-2 Light Bar 365441

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.25 Length 22.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 12.23 Product Name: Two Light Island Pendant UPC: 783927381833 Category: Island Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.25 Length 22.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 12.23 Product Name: Two Light Island Pendant UPC: 783927381833 Category: Island Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43160OZ Island/Pool Table-2 Light Bar - 365441 - Capital Lighting, Inc.
Columbus, OH, USA
43160OZ Island/Pool Table-2 Light Bar
365441
43160OZ Island/Pool Table-2 Light Bar 365441
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 22.25 Length 22.25 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 12.23 Product Name: Two Light Island Pendant UPC: 783927381833 Category: Island Pendants Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 22.25
Length 22.25
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 12.23
Product Name: Two Light Island Pendant
UPC: 783927381833
Category: Island Pendants
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365441
Product Name 43160OZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details