Capital Lighting, Inc. 43175OZ Mid. Chandeliers-Glass Up 365437

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.75 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 12.53 Product Name: Five Light Chandelier UPC: 783927382083 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.75 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 12.53 Product Name: Five Light Chandelier UPC: 783927382083 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43175OZ Mid. Chandeliers-Glass Up - 365437 - Capital Lighting, Inc.
Columbus, OH, USA
43175OZ Mid. Chandeliers-Glass Up
365437
43175OZ Mid. Chandeliers-Glass Up 365437
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 21.75 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Olde Bronze Weight: 12.53 Product Name: Five Light Chandelier UPC: 783927382083 Category: Chandeliers Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 21.75
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Olde Bronze
Weight: 12.53
Product Name: Five Light Chandelier
UPC: 783927382083
Category: Chandeliers
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365437
Product Name 43175OZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details