Capital Lighting, Inc. 43181OZ Pendants-Bowl Style 365432

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.25 Bulb Type: A-19 Qty: 1 Wattage: 200 Finish: Olde Bronze Weight: 16.2 Product Name: One Light Foyer Chain Hung UPC: 783927382229 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.25 Bulb Type: A-19 Qty: 1 Wattage: 200 Finish: Olde Bronze Weight: 16.2 Product Name: One Light Foyer Chain Hung UPC: 783927382229 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43181OZ Pendants-Bowl Style - 365432 - Capital Lighting, Inc.
Columbus, OH, USA
43181OZ Pendants-Bowl Style
365432
43181OZ Pendants-Bowl Style 365432
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 30.25 Bulb Type: A-19 Qty: 1 Wattage: 200 Finish: Olde Bronze Weight: 16.2 Product Name: One Light Foyer Chain Hung UPC: 783927382229 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 30.25
Bulb
Type: A-19
Qty: 1
Wattage: 200
Finish: Olde Bronze
Weight: 16.2
Product Name: One Light Foyer Chain Hung
UPC: 783927382229
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365432
Product Name 43181OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details