Capital Lighting, Inc. 45422OZ Bathroom Fixtures-Two Lights 365423

Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: Two Light Bath Light UPC: 783927382991 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: Two Light Bath Light UPC: 783927382991 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45422OZ Bathroom Fixtures-Two Lights - 365423 - Capital Lighting, Inc.
Columbus, OH, USA
45422OZ Bathroom Fixtures-Two Lights
365423
45422OZ Bathroom Fixtures-Two Lights 365423
PRODUCT DETAILS / SPECS Height: 9.00 Length 9.00 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 4.5 Product Name: Two Light Bath Light UPC: 783927382991 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 9.00
Length 9.00
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 4.5
Product Name: Two Light Bath Light
UPC: 783927382991
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365423
Product Name 45422OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details