Capital Lighting, Inc. 43232OZ Semi-Flush Mts.-Bowl Style 365418

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 783927382908 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 783927382908 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
43232OZ Semi-Flush Mts.-Bowl Style - 365418 - Capital Lighting, Inc.
Columbus, OH, USA
43232OZ Semi-Flush Mts.-Bowl Style
365418
43232OZ Semi-Flush Mts.-Bowl Style 365418
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 14.50 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 6 Product Name: Three Light Semi Flush UPC: 783927382908 Category: Semi-Flush Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 14.50
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 6
Product Name: Three Light Semi Flush
UPC: 783927382908
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365418
Product Name 43232OZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 1945841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details