Capital Lighting, Inc. 43228OZ Pendants-Bowl Style 365411

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 12.33 Product Name: One Light Foyer Chain Hung UPC: 783927382922 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 12.33 Product Name: One Light Foyer Chain Hung UPC: 783927382922 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
43228OZ Pendants-Bowl Style - 365411 - Capital Lighting, Inc.
Columbus, OH, USA
43228OZ Pendants-Bowl Style
365411
43228OZ Pendants-Bowl Style 365411
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 27.25 Bulb Type: A21 Qty: 1 Wattage: 150 Finish: Olde Bronze Weight: 12.33 Product Name: One Light Foyer Chain Hung UPC: 783927382922 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: ETL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 27.25
Bulb
Type: A21
Qty: 1
Wattage: 150
Finish: Olde Bronze
Weight: 12.33
Product Name: One Light Foyer Chain Hung
UPC: 783927382922
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: ETL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365411
Product Name 43228OZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details