Capital Lighting, Inc. 45054OZ Bathroom Fixtures-Two Lights 365409

Description
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Two Light Bath Light UPC: 783927381673 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Two Light Bath Light UPC: 783927381673 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45054OZ Bathroom Fixtures-Two Lights - 365409 - Capital Lighting, Inc.
Columbus, OH, USA
45054OZ Bathroom Fixtures-Two Lights
365409
45054OZ Bathroom Fixtures-Two Lights 365409
PRODUCT DETAILS / SPECS Height: 11.75 Length 11.75 Bulb Type: A-19 Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 5 Product Name: Two Light Bath Light UPC: 783927381673 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 11.75
Length 11.75
Bulb
Type: A-19
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 5
Product Name: Two Light Bath Light
UPC: 783927381673
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365409
Product Name 45054OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details