Capital Lighting, Inc. 45363CLP Bathroom Fixtures-Two Lights 365406

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Classic Pewter Weight: 3.5 Product Name: Two Light Bath Light UPC: 783927377775 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Classic Pewter Weight: 3.5 Product Name: Two Light Bath Light UPC: 783927377775 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45363CLP Bathroom Fixtures-Two Lights - 365406 - Capital Lighting, Inc.
Columbus, OH, USA
45363CLP Bathroom Fixtures-Two Lights
365406
45363CLP Bathroom Fixtures-Two Lights 365406
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Classic Pewter Weight: 3.5 Product Name: Two Light Bath Light UPC: 783927377775 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Classic Pewter
Weight: 3.5
Product Name: Two Light Bath Light
UPC: 783927377775
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365406
Product Name 45363CLP Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details