Capital Lighting, Inc. 45363SWZ Bathroom Fixtures-Two Lights 365403

Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Shadow Bronze Weight: 2.6 Product Name: Two Light Bath Light UPC: 783927377935 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Shadow Bronze Weight: 2.6 Product Name: Two Light Bath Light UPC: 783927377935 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45363SWZ Bathroom Fixtures-Two Lights - 365403 - Capital Lighting, Inc.
Columbus, OH, USA
45363SWZ Bathroom Fixtures-Two Lights
365403
45363SWZ Bathroom Fixtures-Two Lights 365403
PRODUCT DETAILS / SPECS Height: 9.50 Length 9.50 Bulb Type: G-9 Qty: 2 Wattage: 50 Finish: Shadow Bronze Weight: 2.6 Product Name: Two Light Bath Light UPC: 783927377935 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 9.50
Length 9.50
Bulb
Type: G-9
Qty: 2
Wattage: 50
Finish: Shadow Bronze
Weight: 2.6
Product Name: Two Light Bath Light
UPC: 783927377935
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365403
Product Name 45363SWZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details