Capital Lighting, Inc. 45364SWZ Bathroom Fixtures-Three Lights 365400

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Shadow Bronze Weight: 5.5 Product Name: Three Light Bath Light UPC: 783927380560 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Shadow Bronze Weight: 5.5 Product Name: Three Light Bath Light UPC: 783927380560 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
45364SWZ Bathroom Fixtures-Three Lights - 365400 - Capital Lighting, Inc.
Columbus, OH, USA
45364SWZ Bathroom Fixtures-Three Lights
365400
45364SWZ Bathroom Fixtures-Three Lights 365400
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Bulb Type: G-9 Qty: 3 Wattage: 50 Finish: Shadow Bronze Weight: 5.5 Product Name: Three Light Bath Light UPC: 783927380560 Category: Bath Fixtures Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Bulb
Type: G-9
Qty: 3
Wattage: 50
Finish: Shadow Bronze
Weight: 5.5
Product Name: Three Light Bath Light
UPC: 783927380560
Category: Bath Fixtures
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365400
Product Name 45364SWZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details