Capital Lighting, Inc. 2665MCH Mini Pendants-Rod 365387

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.67 Height: 10.32 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Midnight Chrome Product Name: One Light Pendant Category: Pendants Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.67 Height: 10.32 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Midnight Chrome Product Name: One Light Pendant Category: Pendants Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
2665MCH Mini Pendants-Rod - 365387 - Capital Lighting, Inc.
Columbus, OH, USA
2665MCH Mini Pendants-Rod
365387
2665MCH Mini Pendants-Rod 365387
PRODUCT DETAILS / SPECS Width/Dia: 11.67 Height: 10.32 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Midnight Chrome Product Name: One Light Pendant Category: Pendants Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 11.67
Height: 10.32
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Midnight Chrome
Product Name: One Light Pendant
Category: Pendants
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365387
Product Name 2665MCH Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details