PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 32.00
Length 32.00
Bulb
Type: A21
Qty: 3
Wattage: 50
Finish: Ravenna
Product Name: Three Light Inverted Pendant
UPC: 783927121330
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 72
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 365384 |
| Product Name | 2681RVN Pendants-Bowl Style |
| Application | Residential |