Capital Lighting, Inc. 2952WBR Island/Pool Table-2 Light Bar 365383

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.28 Length 20.28 Bulb Type: A21 Qty: 2 Wattage: 75 Finish: Wispy Brulee Weight: 33 Product Name: Two Light Island Light UPC: 783927263320 Category: Island Light Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.28 Length 20.28 Bulb Type: A21 Qty: 2 Wattage: 75 Finish: Wispy Brulee Weight: 33 Product Name: Two Light Island Light UPC: 783927263320 Category: Island Light Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
2952WBR Island/Pool Table-2 Light Bar - 365383 - Capital Lighting, Inc.
Columbus, OH, USA
2952WBR Island/Pool Table-2 Light Bar
365383
2952WBR Island/Pool Table-2 Light Bar 365383
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.28 Length 20.28 Bulb Type: A21 Qty: 2 Wattage: 75 Finish: Wispy Brulee Weight: 33 Product Name: Two Light Island Light UPC: 783927263320 Category: Island Light Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.28
Length 20.28
Bulb
Type: A21
Qty: 2
Wattage: 75
Finish: Wispy Brulee
Weight: 33
Product Name: Two Light Island Light
UPC: 783927263320
Category: Island Light
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365383
Product Name 2952WBR Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details