Capital Lighting, Inc. 10658PN Sconces-Single Glass 365379

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Product Name: One Light Wall Bracket Category: Fluorescent Wall Bracket Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Product Name: One Light Wall Bracket Category: Fluorescent Wall Bracket Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
10658PN Sconces-Single Glass - 365379 - Capital Lighting, Inc.
Columbus, OH, USA
10658PN Sconces-Single Glass
365379
10658PN Sconces-Single Glass 365379
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Polished Nickel Product Name: One Light Wall Bracket Category: Fluorescent Wall Bracket Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Polished Nickel
Product Name: One Light Wall Bracket
Category: Fluorescent Wall Bracket
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365379
Product Name 10658PN Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details