Capital Lighting, Inc. 10885CH Flush Mounts-Drum Shades 365374

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.20 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Chrome Weight: 3.5 Product Name: Two Light Ceiling Light UPC: 783927344852 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.20 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Chrome Weight: 3.5 Product Name: Two Light Ceiling Light UPC: 783927344852 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA

Suppliers

Company
Product
Description
Supplier Links
10885CH Flush Mounts-Drum Shades - 365374 - Capital Lighting, Inc.
Columbus, OH, USA
10885CH Flush Mounts-Drum Shades
365374
10885CH Flush Mounts-Drum Shades 365374
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.20 Bulb Type: G24q-1 Qty: 2 Wattage: 13 Finish: Chrome Weight: 3.5 Product Name: Two Light Ceiling Light UPC: 783927344852 Category: Ceiling Lights Shipped Via: Ups Safety Rating: CSA

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.20
Bulb
Type: G24q-1
Qty: 2
Wattage: 13
Finish: Chrome
Weight: 3.5
Product Name: Two Light Ceiling Light
UPC: 783927344852
Category: Ceiling Lights
Shipped Via: Ups
Safety Rating: CSA

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365374
Product Name 10885CH Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details