Capital Lighting, Inc. 15756SD Landscape Ltg.-Deck & Patio 365368

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 9 Finish: Sand Product Name: Nine Light Landscape Fixture UPC: 783927351126 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 9 Finish: Sand Product Name: Nine Light Landscape Fixture UPC: 783927351126 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15756SD Landscape Ltg.-Deck & Patio - 365368 - Capital Lighting, Inc.
Columbus, OH, USA
15756SD Landscape Ltg.-Deck & Patio
365368
15756SD Landscape Ltg.-Deck & Patio 365368
PRODUCT DETAILS / SPECS Width/Dia: 2.90 Height: 0.60 Length 0.60 Bulb Type: LED Qty: 9 Finish: Sand Product Name: Nine Light Landscape Fixture UPC: 783927351126 Category: Landscape 12V Led Hardscape Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 2.90
Height: 0.60
Length 0.60
Bulb
Type: LED
Qty: 9
Finish: Sand
Product Name: Nine Light Landscape Fixture
UPC: 783927351126
Category: Landscape 12V Led Hardscape
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365368
Product Name 15756SD Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Low Bay & High Bay Lighting - 2318140 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 5
View Details