Capital Lighting, Inc. 2260OZ Large Chandeliers-Glass Shade 365359

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 28.00 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Olde Bronze Weight: 80 Product Name: Eight Light Chandelier UPC: 783927242066 Category: Chandeliers Shipped Via: TRK Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 28.00 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Olde Bronze Weight: 80 Product Name: Eight Light Chandelier UPC: 783927242066 Category: Chandeliers Shipped Via: TRK Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
2260OZ Large Chandeliers-Glass Shade - 365359 - Capital Lighting, Inc.
Columbus, OH, USA
2260OZ Large Chandeliers-Glass Shade
365359
2260OZ Large Chandeliers-Glass Shade 365359
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 28.00 Bulb Type: A-19 Qty: 8 Wattage: 100 Finish: Olde Bronze Weight: 80 Product Name: Eight Light Chandelier UPC: 783927242066 Category: Chandeliers Shipped Via: TRK Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 28.00
Bulb
Type: A-19
Qty: 8
Wattage: 100
Finish: Olde Bronze
Weight: 80
Product Name: Eight Light Chandelier
UPC: 783927242066
Category: Chandeliers
Shipped Via: TRK
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365359
Product Name 2260OZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details