Capital Lighting, Inc. 2266FDS Large Chandeliers-Glass Shade 365357

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 51.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Feldspar Weight: 153 Product Name: Nine Light Chandelier UPC: 783927101974 Category: Chandeliers Shipped Via: TRK Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 51.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Feldspar Weight: 153 Product Name: Nine Light Chandelier UPC: 783927101974 Category: Chandeliers Shipped Via: TRK Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2266FDS Large Chandeliers-Glass Shade - 365357 - Capital Lighting, Inc.
Columbus, OH, USA
2266FDS Large Chandeliers-Glass Shade
365357
2266FDS Large Chandeliers-Glass Shade 365357
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 51.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Feldspar Weight: 153 Product Name: Nine Light Chandelier UPC: 783927101974 Category: Chandeliers Shipped Via: TRK Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 51.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Feldspar
Weight: 153
Product Name: Nine Light Chandelier
UPC: 783927101974
Category: Chandeliers
Shipped Via: TRK
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365357
Product Name 2266FDS Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details