Capital Lighting, Inc. 2363OI Mid. Chandeliers-Glass Up 365353

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Iron Product Name: Six Light Chandelier UPC: 783927118903 Category: Chandeliers Shipped Via: UPS Chain: 36 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Iron Product Name: Six Light Chandelier UPC: 783927118903 Category: Chandeliers Shipped Via: UPS Chain: 36 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
2363OI Mid. Chandeliers-Glass Up - 365353 - Capital Lighting, Inc.
Columbus, OH, USA
2363OI Mid. Chandeliers-Glass Up
365353
2363OI Mid. Chandeliers-Glass Up 365353
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Olde Iron Product Name: Six Light Chandelier UPC: 783927118903 Category: Chandeliers Shipped Via: UPS Chain: 36 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Olde Iron
Product Name: Six Light Chandelier
UPC: 783927118903
Category: Chandeliers
Shipped Via: UPS
Chain: 36
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365353
Product Name 2363OI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details