Capital Lighting, Inc. 2156WBR Large Chandeliers-Glass Shade 365322

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 55.25 Bulb Type: A-19 Qty: 12 Wattage: 60 Finish: Wispy Brulee Weight: 106 Product Name: 12 Light Chandelier UPC: 783927242219 Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 55.25 Bulb Type: A-19 Qty: 12 Wattage: 60 Finish: Wispy Brulee Weight: 106 Product Name: 12 Light Chandelier UPC: 783927242219 Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1

Suppliers

Company
Product
Description
Supplier Links
2156WBR Large Chandeliers-Glass Shade - 365322 - Capital Lighting, Inc.
Columbus, OH, USA
2156WBR Large Chandeliers-Glass Shade
365322
2156WBR Large Chandeliers-Glass Shade 365322
PRODUCT DETAILS / SPECS Width/Dia: 48.50 Height: 55.25 Bulb Type: A-19 Qty: 12 Wattage: 60 Finish: Wispy Brulee Weight: 106 Product Name: 12 Light Chandelier UPC: 783927242219 Category: Chandeliers Shipped Via: UPS Chain: 72 Parts Diagram: 1

PRODUCT DETAILS / SPECS
Width/Dia: 48.50
Height: 55.25
Bulb
Type: A-19
Qty: 12
Wattage: 60
Finish: Wispy Brulee
Weight: 106
Product Name: 12 Light Chandelier
UPC: 783927242219
Category: Chandeliers
Shipped Via: UPS
Chain: 72
Parts Diagram: 1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365322
Product Name 2156WBR Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details