Capital Lighting, Inc. 15807AZT Landscape Ltg.-Path & Spread 365315

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Length 27.00 Bulb Type: LED Finish: Textured Architectural Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344746 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: ETL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Length 27.00 Bulb Type: LED Finish: Textured Architectural Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344746 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: ETL

Suppliers

Company
Product
Description
Supplier Links
15807AZT Landscape Ltg.-Path & Spread - 365315 - Capital Lighting, Inc.
Columbus, OH, USA
15807AZT Landscape Ltg.-Path & Spread
365315
15807AZT Landscape Ltg.-Path & Spread 365315
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 27.00 Length 27.00 Bulb Type: LED Finish: Textured Architectural Bronze Product Name: Landscape 12V Led Path/Spread UPC: 783927344746 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: ETL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 27.00
Length 27.00
Bulb
Type: LED
Finish: Textured Architectural Bronze
Product Name: Landscape 12V Led Path/Spread
UPC: 783927344746
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: ETL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365315
Product Name 15807AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details