Capital Lighting, Inc. 15800BBR Landscape Ltg.-Path & Spread 365313

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 25.50 Bulb Type: LED Finish: Bronzed Brass Product Name: Landscape 12V Led Path/Spread UPC: 783927344784 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 25.50 Bulb Type: LED Finish: Bronzed Brass Product Name: Landscape 12V Led Path/Spread UPC: 783927344784 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15800BBR Landscape Ltg.-Path & Spread - 365313 - Capital Lighting, Inc.
Columbus, OH, USA
15800BBR Landscape Ltg.-Path & Spread
365313
15800BBR Landscape Ltg.-Path & Spread 365313
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 25.50 Bulb Type: LED Finish: Bronzed Brass Product Name: Landscape 12V Led Path/Spread UPC: 783927344784 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 25.50
Bulb
Type: LED
Finish: Bronzed Brass
Product Name: Landscape 12V Led Path/Spread
UPC: 783927344784
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365313
Product Name 15800BBR Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details