Capital Lighting, Inc. 15826AZT Landscape Ltg.-Path & Spread 365306

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.25 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Weight: 9 Product Name: Three Light Landscape Fixture UPC: 783927286589 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.25 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Weight: 9 Product Name: Three Light Landscape Fixture UPC: 783927286589 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15826AZT Landscape Ltg.-Path & Spread - 365306 - Capital Lighting, Inc.
Columbus, OH, USA
15826AZT Landscape Ltg.-Path & Spread
365306
15826AZT Landscape Ltg.-Path & Spread 365306
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 22.25 Bulb Type: LED Qty: 3 Wattage: 4 Finish: Textured Architectural Bronze Weight: 9 Product Name: Three Light Landscape Fixture UPC: 783927286589 Category: Landscape 12V Led Path/Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 22.25
Bulb
Type: LED
Qty: 3
Wattage: 4
Finish: Textured Architectural Bronze
Weight: 9
Product Name: Three Light Landscape Fixture
UPC: 783927286589
Category: Landscape 12V Led Path/Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365306
Product Name 15826AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details