Capital Lighting, Inc. 8P-2177-3-69 Bathroom Fixtures-Three Lights 365298

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 10 Product Name: Three Light Bath Bar UPC: 822920233821 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 10 Product Name: Three Light Bath Bar UPC: 822920233821 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-2177-3-69 Bathroom Fixtures-Three Lights - 365298 - Capital Lighting, Inc.
Columbus, OH, USA
8P-2177-3-69 Bathroom Fixtures-Three Lights
365298
8P-2177-3-69 Bathroom Fixtures-Three Lights 365298
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Pewter Weight: 10 Product Name: Three Light Bath Bar UPC: 822920233821 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Pewter
Weight: 10
Product Name: Three Light Bath Bar
UPC: 822920233821
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365298
Product Name 8P-2177-3-69 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details