Capital Lighting, Inc. 7P-5484-4-55 Mid. Chandeliers-Candle 365297

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Iron Weight: 13 Product Name: Four Light Pendant UPC: 822920233432 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Iron Weight: 13 Product Name: Four Light Pendant UPC: 822920233432 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
7P-5484-4-55 Mid. Chandeliers-Candle - 365297 - Capital Lighting, Inc.
Columbus, OH, USA
7P-5484-4-55 Mid. Chandeliers-Candle
365297
7P-5484-4-55 Mid. Chandeliers-Candle 365297
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Aged Iron Weight: 13 Product Name: Four Light Pendant UPC: 822920233432 Category: Pendants Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Aged Iron
Weight: 13
Product Name: Four Light Pendant
UPC: 822920233432
Category: Pendants
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365297
Product Name 7P-5484-4-55 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details