Capital Lighting, Inc. 3-4152-9-291 Foyer/Hall Lanterns-Glass w/Frame 365281

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 24 Product Name: Nine Light Foyer UPC: 822920236921 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 24 Product Name: Nine Light Foyer UPC: 822920236921 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
3-4152-9-291 Foyer/Hall Lanterns-Glass w/Frame - 365281 - Capital Lighting, Inc.
Columbus, OH, USA
3-4152-9-291 Foyer/Hall Lanterns-Glass w/Frame
365281
3-4152-9-291 Foyer/Hall Lanterns-Glass w/Frame 365281
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 24 Product Name: Nine Light Foyer UPC: 822920236921 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Brass
Weight: 24
Product Name: Nine Light Foyer
UPC: 822920236921
Category: Foyer
Glass: Clear Panel
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365281
Product Name 3-4152-9-291 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details