Capital Lighting, Inc. 3-4153-4-291 Foyer/Hall Lanterns-Glass w/Frame 365280

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 24 Product Name: Four Light Foyer UPC: 822920236907 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 24 Product Name: Four Light Foyer UPC: 822920236907 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
3-4153-4-291 Foyer/Hall Lanterns-Glass w/Frame - 365280 - Capital Lighting, Inc.
Columbus, OH, USA
3-4153-4-291 Foyer/Hall Lanterns-Glass w/Frame
365280
3-4153-4-291 Foyer/Hall Lanterns-Glass w/Frame 365280
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 37.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Aged Brass Weight: 24 Product Name: Four Light Foyer UPC: 822920236907 Category: Foyer Glass: Clear Panel Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Aged Brass
Weight: 24
Product Name: Four Light Foyer
UPC: 822920236907
Category: Foyer
Glass: Clear Panel
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365280
Product Name 3-4153-4-291 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details