Capital Lighting, Inc. 8P-2177-4-129 Bathroom Fixtures-Four Lights 365279

Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Weight: 13 Product Name: Four Light Bath Bar UPC: 822920233784 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Weight: 13 Product Name: Four Light Bath Bar UPC: 822920233784 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
8P-2177-4-129 Bathroom Fixtures-Four Lights - 365279 - Capital Lighting, Inc.
Columbus, OH, USA
8P-2177-4-129 Bathroom Fixtures-Four Lights
365279
8P-2177-4-129 Bathroom Fixtures-Four Lights 365279
PRODUCT DETAILS / SPECS Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Espresso Weight: 13 Product Name: Four Light Bath Bar UPC: 822920233784 Category: Bath Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Height: 9.75
Length 9.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Espresso
Weight: 13
Product Name: Four Light Bath Bar
UPC: 822920233784
Category: Bath
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365279
Product Name 8P-2177-4-129 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details