Capital Lighting, Inc. 9P-2179-1-129 Sconces-Single Candle 365270

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 2 Product Name: One Light Sconce UPC: 822920233869 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 2 Product Name: One Light Sconce UPC: 822920233869 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
9P-2179-1-129 Sconces-Single Candle - 365270 - Capital Lighting, Inc.
Columbus, OH, USA
9P-2179-1-129 Sconces-Single Candle
365270
9P-2179-1-129 Sconces-Single Candle 365270
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Espresso Weight: 2 Product Name: One Light Sconce UPC: 822920233869 Category: Sconces Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Espresso
Weight: 2
Product Name: One Light Sconce
UPC: 822920233869
Category: Sconces
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365270
Product Name 9P-2179-1-129 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details