Capital Lighting, Inc. 1P-5483-12-55 Mid. Chandeliers-Candle 365255

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Iron Weight: 18 Product Name: 12 Light Chandelier UPC: 822920236846 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Iron Weight: 18 Product Name: 12 Light Chandelier UPC: 822920236846 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1P-5483-12-55 Mid. Chandeliers-Candle - 365255 - Capital Lighting, Inc.
Columbus, OH, USA
1P-5483-12-55 Mid. Chandeliers-Candle
365255
1P-5483-12-55 Mid. Chandeliers-Candle 365255
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 35.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Aged Iron Weight: 18 Product Name: 12 Light Chandelier UPC: 822920236846 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 35.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Aged Iron
Weight: 18
Product Name: 12 Light Chandelier
UPC: 822920236846
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365255
Product Name 1P-5483-12-55 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details