Capital Lighting, Inc. 1-7150-4-272 Mid. Chandeliers-Candle 365254

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Dust Weight: 13 Product Name: Four Light Chandelier UPC: 822920236198 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Dust Weight: 13 Product Name: Four Light Chandelier UPC: 822920236198 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

Suppliers

Company
Product
Description
Supplier Links
1-7150-4-272 Mid. Chandeliers-Candle - 365254 - Capital Lighting, Inc.
Columbus, OH, USA
1-7150-4-272 Mid. Chandeliers-Candle
365254
1-7150-4-272 Mid. Chandeliers-Candle 365254
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Dust Weight: 13 Product Name: Four Light Chandelier UPC: 822920236198 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Raymond Waites

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Dust
Weight: 13
Product Name: Four Light Chandelier
UPC: 822920236198
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Raymond Waites

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365254
Product Name 1-7150-4-272 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892204 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details