Capital Lighting, Inc. 1-9533-15-196 Large Chandeliers-Candle 365252

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 58.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Reclaimed Wood Weight: 65 Product Name: 15 Light Chandelier UPC: 822920236754 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 58.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Reclaimed Wood Weight: 65 Product Name: 15 Light Chandelier UPC: 822920236754 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

Suppliers

Company
Product
Description
Supplier Links
1-9533-15-196 Large Chandeliers-Candle - 365252 - Capital Lighting, Inc.
Columbus, OH, USA
1-9533-15-196 Large Chandeliers-Candle
365252
1-9533-15-196 Large Chandeliers-Candle 365252
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 58.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: Reclaimed Wood Weight: 65 Product Name: 15 Light Chandelier UPC: 822920236754 Category: Chandeliers Shipped Via: Truck Safety Rating: UL, CUL

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 58.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: Reclaimed Wood
Weight: 65
Product Name: 15 Light Chandelier
UPC: 822920236754
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL, CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365252
Product Name 1-9533-15-196 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details