Capital Lighting, Inc. 1-8200-6-121 Mid. Chandeliers-Candle 365251

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mohican Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 822920235696 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mohican Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 822920235696 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-8200-6-121 Mid. Chandeliers-Candle - 365251 - Capital Lighting, Inc.
Columbus, OH, USA
1-8200-6-121 Mid. Chandeliers-Candle
365251
1-8200-6-121 Mid. Chandeliers-Candle 365251
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Mohican Bronze Weight: 13 Product Name: Six Light Chandelier UPC: 822920235696 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 25.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Mohican Bronze
Weight: 13
Product Name: Six Light Chandelier
UPC: 822920235696
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365251
Product Name 1-8200-6-121 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details