Capital Lighting, Inc. 1-8201-8-121 Mid. Chandeliers-Candle 365250

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mohican Bronze Weight: 16 Product Name: Eight Light Chandelier UPC: 822920235702 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mohican Bronze Weight: 16 Product Name: Eight Light Chandelier UPC: 822920235702 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

Suppliers

Company
Product
Description
Supplier Links
1-8201-8-121 Mid. Chandeliers-Candle - 365250 - Capital Lighting, Inc.
Columbus, OH, USA
1-8201-8-121 Mid. Chandeliers-Candle
365250
1-8201-8-121 Mid. Chandeliers-Candle 365250
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 27.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mohican Bronze Weight: 16 Product Name: Eight Light Chandelier UPC: 822920235702 Category: Chandeliers Shipped Via: UPS Safety Rating: UL, CUL Designer: Brian Thomas

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 27.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mohican Bronze
Weight: 16
Product Name: Eight Light Chandelier
UPC: 822920235702
Category: Chandeliers
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Brian Thomas

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365250
Product Name 1-8201-8-121 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details