Capital Lighting, Inc. 204101-08-H01 Sconces-Single Glass 365239

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 8.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Stone
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 8.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Stone

Suppliers

Company
Product
Description
Supplier Links
204101-08-H01 Sconces-Single Glass - 365239 - Capital Lighting, Inc.
Columbus, OH, USA
204101-08-H01 Sconces-Single Glass
365239
204101-08-H01 Sconces-Single Glass 365239
PRODUCT DETAILS / SPECS Width/Dia: 6.10 Height: 8.00 Bulb Type: A15 Qty: 1 Wattage: 60 Finish: Burnished Steel Product Name: One Light Sconce Glass: Stone

PRODUCT DETAILS / SPECS
Width/Dia: 6.10
Height: 8.00
Bulb
Type: A15
Qty: 1
Wattage: 60
Finish: Burnished Steel
Product Name: One Light Sconce
Glass: Stone

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365239
Product Name 204101-08-H01 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details