Capital Lighting, Inc. 204710R-07-G182 Sconces-Wall Torchieres 365238

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.70 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.70 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
204710R-07-G182 Sconces-Wall Torchieres - 365238 - Capital Lighting, Inc.
Columbus, OH, USA
204710R-07-G182 Sconces-Wall Torchieres
365238
204710R-07-G182 Sconces-Wall Torchieres 365238
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 26.70 Bulb Type: A-19 Qty: 1 Wattage: 100 Finish: Dark Smoke Product Name: Sconce Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 26.70
Bulb
Type: A-19
Qty: 1
Wattage: 100
Finish: Dark Smoke
Product Name: Sconce
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 365238
Product Name 204710R-07-G182 Sconces-Wall Torchieres
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details